Keystone Electronics Corp. Male Insulated Quick Fit Terminal 8287

Description
Part Number: 8287 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 18-22 AWG Male Vinyl Insulated Solderless Terminal
Request a Quote
Description
Part Number: 8287 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 18-22 AWG Male Vinyl Insulated Solderless Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male vinyl insulated quick-fit terminal for 18-22 AWG wire with a .250 (6.4) mm wide by .032 (0.81) mm thick tab, and a barrel inner diameter of .065 (1.65) mm. The terminal has a maximum insulation length of .25 (6.4) mm and insulation diameter of .145 (3.7) mm. The terminal is color-coded red and made of tinned brass with vinyl insulation. Sold separately from the boot.

Datasheet Summary
Powered by GS/AI

Male vinyl insulated quick-fit terminal for 18-22 AWG wire with a .250 (6.4) mm wide by .032 (0.81) mm thick tab, and a barrel inner diameter of .065 (1.65) mm. The terminal has a maximum insulation length of .25 (6.4) mm and insulation diameter of .145 (3.7) mm. The terminal is color-coded red and made of tinned brass with vinyl insulation. Sold separately from the boot.

Suppliers

Company
Product
Description
Supplier Links
Male Insulated Quick Fit Terminal - 8287 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male Insulated Quick Fit Terminal
8287
Male Insulated Quick Fit Terminal 8287
Part Number: 8287 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 18-22 AWG Male Vinyl Insulated Solderless Terminal

Part Number: 8287

  • Color: Red
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .250 [6.4] x .032 [.81]
  • Type: Quick Fit
  • Wire Range (AWG): 18-22 AWG

Male Vinyl Insulated Solderless Terminal

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8287-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8287-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8287-ND
CONN QC TAB 18-22AWG 0.250 CRIMP

CONN QC TAB 18-22AWG 0.250 CRIMP

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8287 36-8287-ND
Product Name Male Insulated Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

#6 Stud Lockwasher Solder Lug - 7315 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Terminals - Turret Connectors - 36-1582-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1583-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers