Keystone Electronics Corp. Male Non-Insulated Quick Fit Terminal 8281

Description
Part Number: 8281 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 18-22 AWG
Request a Quote
Description
Part Number: 8281 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 18-22 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male non-insulated quick-fit terminal for 18-22 AWG wire, with a tab size of .187 (4.8) mm by .020 (.51) mm and a barrel length of .64 (16.3) mm, designed for crimp termination. Made of EPT copper with a .080 (2.03) mm barrel inner diameter. Sold separately from insulating boots.

Datasheet Summary
Powered by GS/AI

Male non-insulated quick-fit terminal for 18-22 AWG wire, with a tab size of .187 (4.8) mm by .020 (.51) mm and a barrel length of .64 (16.3) mm, designed for crimp termination. Made of EPT copper with a .080 (2.03) mm barrel inner diameter. Sold separately from insulating boots.

Suppliers

Company
Product
Description
Supplier Links
Male Non-Insulated Quick Fit Terminal - 8281 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male Non-Insulated Quick Fit Terminal
8281
Male Non-Insulated Quick Fit Terminal 8281
Part Number: 8281 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 18-22 AWG

Part Number: 8281

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .187 [4.8] x .020 [.51]
  • Type: Quick Fit
  • Wire Range (AWG): 18-22 AWG
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8281-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8281-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8281-ND
CONN QC TAB 18-22AWG 0.187 CRIMP

CONN QC TAB 18-22AWG 0.187 CRIMP

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8281 36-8281-ND
Product Name Male Non-Insulated Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1515-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Heavy Duty low Profile Screw Terminal Only - 1293 - Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers