Keystone Electronics Corp. Female Insulated Quick Ft Terminal 8279

Description
Part Number: 8279 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Female Vinyl Insulated Solderless Terminal
Request a Quote
Description
Part Number: 8279 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Female Vinyl Insulated Solderless Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female vinyl insulated quick-fit terminal for 16/14 AWG wire, with a tab size of 0.250 (6.4) mm wide by 0.032 (0.81) mm thick, and a barrel inner diameter of 0.080 (2.03) mm. The insulation diameter is 0.170 (4.3) mm. The terminal is made of tinned brass with vinyl insulation and mates with male tabs sized 0.250 (6.4) mm. Color is blue.

Datasheet Summary
Powered by GS/AI

Female vinyl insulated quick-fit terminal for 16/14 AWG wire, with a tab size of 0.250 (6.4) mm wide by 0.032 (0.81) mm thick, and a barrel inner diameter of 0.080 (2.03) mm. The insulation diameter is 0.170 (4.3) mm. The terminal is made of tinned brass with vinyl insulation and mates with male tabs sized 0.250 (6.4) mm. Color is blue.

Suppliers

Company
Product
Description
Supplier Links
Female Insulated Quick Ft Terminal - 8279 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Female Insulated Quick Ft Terminal
8279
Female Insulated Quick Ft Terminal 8279
Part Number: 8279 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Female Vinyl Insulated Solderless Terminal

Part Number: 8279

  • Color: Blue
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .250 [6.4] x .032 [.81]
  • Type: Quick Fit

Female Vinyl Insulated Solderless Terminal

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8279-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8279-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8279-ND
CONN QC RCPT 14-16AWG 0.250

CONN QC RCPT 14-16AWG 0.250

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8279 36-8279-ND
Product Name Female Insulated Quick Ft Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone - 62W5037 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1240-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Terminals - Turret Connectors - 36-1515-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Keystone Electronics Corp.
View Details