Keystone Electronics Corp. Male Non-Insulated Quick Fit Terminal 8275

Description
Part Number: 8275 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 16-14 AWG Non-Insulated Female Solderless Quick Fit Terminal
Request a Quote Datasheet
Description
Part Number: 8275 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 16-14 AWG Non-Insulated Female Solderless Quick Fit Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Non-Insulated Quick Fit Terminal - 8275 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male Non-Insulated Quick Fit Terminal
8275
Male Non-Insulated Quick Fit Terminal 8275
Part Number: 8275 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 16-14 AWG Non-Insulated Female Solderless Quick Fit Terminal

Part Number: 8275

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .250 [6.4] x .032 [.81]
  • Type: Quick Fit
  • Wire Range (AWG): 16-14 AWG

Non-Insulated Female Solderless Quick Fit Terminal

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8275-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8275-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8275-ND
CONN QC RCPT 14-16AWG 0.250

CONN QC RCPT 14-16AWG 0.250

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8275
Terminals 8275
Terminals CRIMP LUG

Terminals CRIMP LUG

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8275 36-8275-ND 8275
Product Name Male Non-Insulated Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
2 suppliers
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
Features RoHS
View Details
4 suppliers
Terminals - Turret Connectors - 36-1526-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
3 suppliers