Keystone Electronics Corp. Male Non-Insulated Quick Fit Terminal 8274

Description
Part Number: 8274 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-14 AWG Non-Insulated Female Solderless Quick Fit Terminal
Request a Quote
Description
Part Number: 8274 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-14 AWG Non-Insulated Female Solderless Quick Fit Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male non-insulated quick-fit terminal for 16-14 AWG wire with a tab size of 0.187 (4.8) mm wide by 0.020 (0.51) mm thick and a barrel length of 0.58 (14.7) mm. The barrel inner diameter is 0.085 (2.16) mm. Made of tinned brass and compatible with male tab connectors of the same dimensions. Sold separately from insulated boots.

Datasheet Summary
Powered by GS/AI

Male non-insulated quick-fit terminal for 16-14 AWG wire with a tab size of 0.187 (4.8) mm wide by 0.020 (0.51) mm thick and a barrel length of 0.58 (14.7) mm. The barrel inner diameter is 0.085 (2.16) mm. Made of tinned brass and compatible with male tab connectors of the same dimensions. Sold separately from insulated boots.

Suppliers

Company
Product
Description
Supplier Links
Male Non-Insulated Quick Fit Terminal - 8274 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male Non-Insulated Quick Fit Terminal
8274
Male Non-Insulated Quick Fit Terminal 8274
Part Number: 8274 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-14 AWG Non-Insulated Female Solderless Quick Fit Terminal

Part Number: 8274

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .187 [4.8] x .020 [.51]
  • Type: Quick Fit
  • Wire Range (AWG): 16-14 AWG

Non-Insulated Female Solderless Quick Fit Terminal

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8274-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8274-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8274-ND
CONN QC RCPT 14-16AWG 0.187

CONN QC RCPT 14-16AWG 0.187

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8274 36-8274-ND
Product Name Male Non-Insulated Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal - 1507-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
Single Turret Terminal - 1572-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1515-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details