Keystone Electronics Corp. Solderless Snap Spade Insulated Terminal 8268

Description
Part Number: 8268 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Insulated Solderless Snap Spade Terminal
Request a Quote Datasheet
Description
Part Number: 8268 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Insulated Solderless Snap Spade Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderless Snap Spade Insulated Terminal - 8268 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Snap Spade Insulated Terminal
8268
Solderless Snap Spade Insulated Terminal 8268
Part Number: 8268 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Insulated Solderless Snap Spade Terminal

Part Number: 8268

  • Color: Blue
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #10 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 16-14 AWG

Insulated Solderless Snap Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8268-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8268-ND
Terminals - Spade Connectors 36-8268-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8268
Terminals 8268
Terminals Insul Snap spade terminal .88"

Terminals Insul Snap spade terminal .88"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8268 36-8268-ND 8268
Product Name Solderless Snap Spade Insulated Terminal Terminals - Spade Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-2003-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1574-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Turret Connectors - 36-1508-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details