Keystone Electronics Corp. Solderless Snap Spade Terminal 8261

Description
Part Number: 8261 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Non-Insulated Snap Spade Terminal
Request a Quote
Description
Part Number: 8261 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Non-Insulated Snap Spade Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8261 is a non-insulated snap spade terminal for 12/10 AWG wire, with a study size of 0.32 in (8.1 mm), barrel length of 0.73 in (18.5 mm), and barrel thickness of 0.040 in (1.02 mm). The barrel inner diameter is 0.135 in (3.43 mm). The terminal is made of EPT copper with vinyl insulation, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

8261 is a non-insulated snap spade terminal for 12/10 AWG wire, with a study size of 0.32 in (8.1 mm), barrel length of 0.73 in (18.5 mm), and barrel thickness of 0.040 in (1.02 mm). The barrel inner diameter is 0.135 in (3.43 mm). The terminal is made of EPT copper with vinyl insulation, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Solderless Snap Spade Terminal - 8261 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Snap Spade Terminal
8261
Solderless Snap Spade Terminal 8261
Part Number: 8261 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Non-Insulated Snap Spade Terminal

Part Number: 8261

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #8, M4 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 12-10 AWG

Non-Insulated Snap Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8261-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8261-ND
Terminals - Spade Connectors 36-8261-ND
CONN SPADE TERM 10-12AWG #8

CONN SPADE TERM 10-12AWG #8

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8261 36-8261-ND
Product Name Solderless Snap Spade Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-3546-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
2 suppliers
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Mini Tubular Terminal, Pin Tip - 1237 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details