Keystone Electronics Corp. Solderless Block Spade Insulated Flanged Terminal 8251

Description
Part Number: 8251 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Solderless Flanged Block Spade Terminal
Request a Quote
Description
Part Number: 8251 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Solderless Flanged Block Spade Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8251 is a solderless, insulated, flanged block spade terminal for 12/10 AWG wire, with a 0.32 in (8.1 mm) stud size, 0.73 in (18.5 mm) tongue length, 0.54 in (13.7 mm) eye width, 0.040 in (1.02 mm) barrel thickness, and 0.135 in (3.43 mm) insulation diameter. The terminal has a 0.255 in (6.5 mm) insulation diameter and is color-coded yellow. The barrel is designed for wire up to 0.250 in (6.4 mm) max. The terminal is made of EPT copper with vinyl insulation, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

8251 is a solderless, insulated, flanged block spade terminal for 12/10 AWG wire, with a 0.32 in (8.1 mm) stud size, 0.73 in (18.5 mm) tongue length, 0.54 in (13.7 mm) eye width, 0.040 in (1.02 mm) barrel thickness, and 0.135 in (3.43 mm) insulation diameter. The terminal has a 0.255 in (6.5 mm) insulation diameter and is color-coded yellow. The barrel is designed for wire up to 0.250 in (6.4 mm) max. The terminal is made of EPT copper with vinyl insulation, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Insulated Flanged Terminal - 8251 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Insulated Flanged Terminal
8251
Solderless Block Spade Insulated Flanged Terminal 8251
Part Number: 8251 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Solderless Flanged Block Spade Terminal

Part Number: 8251

  • Color: Yellow
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #6, M3.5 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 12-10 AWG

Solderless Flanged Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8251-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8251-ND
Terminals - Spade Connectors 36-8251-ND
CONN SPADE TERM 10-12AWG #6 YEL

CONN SPADE TERM 10-12AWG #6 YEL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8251 36-8251-ND
Product Name Solderless Block Spade Insulated Flanged Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

PC Terminal Lug .562
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-11513-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details