Keystone Electronics Corp. Solderless Block Spade Insulated Terminal 8234

Description
Part Number: 8234 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Solderless Flat Block Spade Terminals
Request a Quote
Description
Part Number: 8234 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Solderless Flat Block Spade Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Solderless block spade insulated terminal for 12/10 AWG wire with a .32(8.1) stud size, .73(18.5) length, .54(13.7) hole, .040(1.02) barrel thickness, .135(3.43) insulation diameter, and .255(6.5) total insulation length, featuring a yellow vinyl insulation jacket and EPT copper terminal.

Datasheet Summary
Powered by GS/AI

Solderless block spade insulated terminal for 12/10 AWG wire with a .32(8.1) stud size, .73(18.5) length, .54(13.7) hole, .040(1.02) barrel thickness, .135(3.43) insulation diameter, and .255(6.5) total insulation length, featuring a yellow vinyl insulation jacket and EPT copper terminal.

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Insulated Terminal - 8234 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Insulated Terminal
8234
Solderless Block Spade Insulated Terminal 8234
Part Number: 8234 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Solderless Flat Block Spade Terminals

Part Number: 8234

  • Color: Yellow
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #8, M4 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 12-10 AWG

Solderless Flat Block Spade Terminals

Buy Now Datasheet
Terminals - Spade Connectors - 36-8234-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8234-ND
Terminals - Spade Connectors 36-8234-ND
CONN SPADE TERM 10-12AWG #8 YEL

CONN SPADE TERM 10-12AWG #8 YEL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8234 36-8234-ND
Product Name Solderless Block Spade Insulated Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-1519-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1583-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3572-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details