Keystone Electronics Corp. Solderless Block Spade Insulated Terminal 8233

Description
Part Number: 8233 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Solderless Flat Block Spade Terminals
Request a Quote
Description
Part Number: 8233 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Solderless Flat Block Spade Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8233 is a solderless, insulated, block spade terminal designed for 12/10 AWG wire, with a stud size of 0.32 in (8.1 mm), a barrel length of 1.03 in (26.2 mm), a barrel thickness of 0.040 in (1.02 mm), an internal diameter of 0.135 in (3.43 mm), and an insulation diameter of 0.255 in (6.5 mm). It is made of copper with vinyl insulation and is rated for hand crimping.

Datasheet Summary
Powered by GS/AI

The 8233 is a solderless, insulated, block spade terminal designed for 12/10 AWG wire, with a stud size of 0.32 in (8.1 mm), a barrel length of 1.03 in (26.2 mm), a barrel thickness of 0.040 in (1.02 mm), an internal diameter of 0.135 in (3.43 mm), and an insulation diameter of 0.255 in (6.5 mm). It is made of copper with vinyl insulation and is rated for hand crimping.

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Insulated Terminal - 8233 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Insulated Terminal
8233
Solderless Block Spade Insulated Terminal 8233
Part Number: 8233 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Solderless Flat Block Spade Terminals

Part Number: 8233

  • Color: Yellow
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #6, M3.5 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 12-10 AWG

Solderless Flat Block Spade Terminals

Buy Now Datasheet
Terminals - Spade Connectors - 36-8233-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8233-ND
Terminals - Spade Connectors 36-8233-ND
CONN SPADE TERM 10-12AWG #6 YEL

CONN SPADE TERM 10-12AWG #6 YEL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8233 36-8233-ND
Product Name Solderless Block Spade Insulated Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1509-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
2 suppliers
PC Terminal Lug .500
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Keystone Electronics Corp.
View Details