Keystone Electronics Corp. #8 Stud Lockwasher Solder Lug 7313

Description
Part Number: 7313 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass
Request a Quote
Description
Part Number: 7313 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a solder lug connector, specifically the part number 36-7313-ND. It is designed for use with #8 stud sizes, featuring a diameter of 0.171 inches (4.4 mm). The connector is constructed from brass with a tin plating, providing durability and good conductivity. The dimensions include a height of 0.312 inches (7.9 mm) and a radius of 0.093 inches (2.36 mm). This connector is suitable for applications requiring reliable electrical connections and is compatible with various wiring configurations.

Datasheet Summary
Powered by GS/AI

The product is a solder lug connector, specifically the part number 36-7313-ND. It is designed for use with #8 stud sizes, featuring a diameter of 0.171 inches (4.4 mm). The connector is constructed from brass with a tin plating, providing durability and good conductivity. The dimensions include a height of 0.312 inches (7.9 mm) and a radius of 0.093 inches (2.36 mm). This connector is suitable for applications requiring reliable electrical connections and is compatible with various wiring configurations.

Suppliers

Company
Product
Description
Supplier Links
#8 Stud Lockwasher Solder Lug - 7313 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#8 Stud Lockwasher Solder Lug
7313
#8 Stud Lockwasher Solder Lug 7313
Part Number: 7313 Finish/Plating: Matte Tin Hole Size: #8, M4 Material: Brass

Part Number: 7313

  • Finish/Plating: Matte Tin
  • Hole Size: #8, M4
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-7313-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-7313-ND
Terminals - Solder Lug Connectors 36-7313-ND
CONN TERM LUG LOCKWASHR #8 ANGLE

CONN TERM LUG LOCKWASHR #8 ANGLE

Buy Now Datasheet
Terminal; Lockwasher; 0.171 in.; 3/32 in.; 41/64 in.; 0.018 in.; 5/16 in. - 70182647 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Lockwasher; 0.171 in.; 3/32 in.; 41/64 in.; 0.018 in.; 5/16 in.
70182647
Terminal; Lockwasher; 0.171 in.; 3/32 in.; 41/64 in.; 0.018 in.; 5/16 in. 70182647
41⁄64 in. Length, 5⁄16 in. Width, 3⁄32 in. Hole Dia., Lock washer Terminal Lugs Lock washer terminal lug 0.018 " brass, tin plate material.

41⁄64 in. Length, 5⁄16 in. Width, 3⁄32 in. Hole Dia., Lock washer Terminal Lugs

  • Lock washer terminal lug
    0.018 " brass, tin plate material.
Supplier's Site
Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone - 50B4583 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone
50B4583
Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone 50B4583
TERMINAL, MECHANICAL LUG, #8, SOLDER; Stud Size - Imperial:#8; Stud Size - Metric:M4; Terminal Material:Brass; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #8, SOLDER; Stud Size - Imperial:#8; Stud Size - Metric:M4; Terminal Material:Brass; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 7313 36-7313-ND 70182647 50B4583
Product Name #8 Stud Lockwasher Solder Lug Terminals - Solder Lug Connectors Terminal; Lockwasher; 0.171 in.; 3/32 in.; 41/64 in.; 0.018 in.; 5/16 in. Terminal, Mechanical Lug, #8, Solder; Stud Size Imperial Keystone
Terminal Type Wire Lug Standard Wire Lug Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Terminals - Turret Connectors - 36-1509-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details