Keystone Electronics Corp. Lug Terminal Strip-Standard 823

Description
Part Number: 823 # of Terminals: 7 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 823 # of Terminals: 7 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 823 is a standard lug terminal strip with 24 terminals, made of bakelite XP material 0.062 inch thick, with tin-plated lugs and brackets. The terminal mounting centers are spaced 0.375 inch apart, and the overall length is 8.500 inches. The strip accommodates terminal lugs with a 0.140 inch diameter hole.

Datasheet Summary
Powered by GS/AI

The 823 is a standard lug terminal strip with 24 terminals, made of bakelite XP material 0.062 inch thick, with tin-plated lugs and brackets. The terminal mounting centers are spaced 0.375 inch apart, and the overall length is 8.500 inches. The strip accommodates terminal lugs with a 0.140 inch diameter hole.

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 823 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
823
Lug Terminal Strip-Standard 823
Part Number: 823 # of Terminals: 7 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 823

  • # of Terminals: 7
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 823
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15030 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1526
# of Contacts 50
Body Material Phenolic, XP
View Details
GEE Turret Terminal Board - 15305 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 33
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7757-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-7689-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details