Keystone Electronics Corp. Solderless Block Spade Insulated Terminal 8229

Description
Part Number: 8229 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flat Block Spade Terminals
Request a Quote Datasheet
Description
Part Number: 8229 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flat Block Spade Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Insulated Terminal - 8229 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Insulated Terminal
8229
Solderless Block Spade Insulated Terminal 8229
Part Number: 8229 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flat Block Spade Terminals

Part Number: 8229

  • Color: Red
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #10 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 18-22 AWG

Solderless Flat Block Spade Terminals

Buy Now Datasheet
Terminals - Spade Connectors - 36-8229-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8229-ND
Terminals - Spade Connectors 36-8229-ND
CONN SPADE TERM 18-22AWG #10 RED

CONN SPADE TERM 18-22AWG #10 RED

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8229
Terminals 8229
Terminals #10 SPADE TERM LUG

Terminals #10 SPADE TERM LUG

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8229 36-8229-ND 8229
Product Name Solderless Block Spade Insulated Terminal Terminals - Spade Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Entry Quick Fit Terminal, SMT - 3599 - Keystone Electronics Corp.
Specs
Material Brass
View Details
Low Profile -Vertical Entry Mini Auto Clip, SMT - 3563 - Keystone Electronics Corp.
Specs
Material Brass
View Details
Terminals - Turret Connectors - 36-1557-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details