Keystone Electronics Corp. Solderless Block Spade Insulated Terminal 8228

Description
Part Number: 8228 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flat Block Spade Terminals
Request a Quote
Description
Part Number: 8228 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flat Block Spade Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8228 is a solderless insulated block spade terminal for 22/18 AWG wire, with a 0.30 inch (7.6 mm) stud size and a 0.030 inch (0.76 mm) barrel wall thickness. It features a 0.070 inch (1.78 mm) insulation ID and a 0.145 inch (3.7 mm) insulation diameter, colored red. The terminal has a barrel length of 0.85 inch (21.6 mm) and an overall length of 0.70 inch (17.8 mm). It is made of EPT copper with vinyl insulation and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 8228 is a solderless insulated block spade terminal for 22/18 AWG wire, with a 0.30 inch (7.6 mm) stud size and a 0.030 inch (0.76 mm) barrel wall thickness. It features a 0.070 inch (1.78 mm) insulation ID and a 0.145 inch (3.7 mm) insulation diameter, colored red. The terminal has a barrel length of 0.85 inch (21.6 mm) and an overall length of 0.70 inch (17.8 mm). It is made of EPT copper with vinyl insulation and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Insulated Terminal - 8228 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Insulated Terminal
8228
Solderless Block Spade Insulated Terminal 8228
Part Number: 8228 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flat Block Spade Terminals

Part Number: 8228

  • Color: Red
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #8, M4 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 18-22 AWG

Solderless Flat Block Spade Terminals

Buy Now Datasheet
Terminals - Spade Connectors - 36-8228-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8228-ND
Terminals - Spade Connectors 36-8228-ND
CONN SPADE TERM 18-22AWG #8 RED

CONN SPADE TERM 18-22AWG #8 RED

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8228
Terminals 8228
Terminals #8 SPADE TERM LUG

Terminals #8 SPADE TERM LUG

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8228 36-8228-ND 8228
Product Name Solderless Block Spade Insulated Terminal Terminals - Spade Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1519-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1559-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1532-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details