Keystone Electronics Corp. Solderless Block Spade Insulated Terminal 8227

Description
Part Number: 8227 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flat Block Spade Terminals
Request a Quote Datasheet
Description
Part Number: 8227 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flat Block Spade Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Insulated Terminal - 8227 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Insulated Terminal
8227
Solderless Block Spade Insulated Terminal 8227
Part Number: 8227 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flat Block Spade Terminals

Part Number: 8227

  • Color: Red
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #6, M3.5 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 18-22 AWG

Solderless Flat Block Spade Terminals

Buy Now Datasheet
Terminals - Spade Connectors - 36-8227-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8227-ND
Terminals - Spade Connectors 36-8227-ND
CONN SPADE TERM 18-22AWG #6 RED

CONN SPADE TERM 18-22AWG #6 RED

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8227
Terminals 8227
Terminals BLOCK SPADE #6 TERM

Terminals BLOCK SPADE #6 TERM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8227 36-8227-ND 8227
Product Name Solderless Block Spade Insulated Terminal Terminals - Spade Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

#4 Stud Solder Lug - 7328 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Mini Tubular Terminal, Blunt Tip - 1238 - Keystone Electronics Corp.
Specs
Material Brass
View Details