Keystone Electronics Corp. Solderless Block Spade Terminal 8218

Description
Part Number: 8218 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flat Block Spade Terminal
Request a Quote Datasheet
Description
Part Number: 8218 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flat Block Spade Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderless Block Spade Terminal - 8218 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Block Spade Terminal
8218
Solderless Block Spade Terminal 8218
Part Number: 8218 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Solderless Flat Block Spade Terminal

Part Number: 8218

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #6, M3.5 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 18-22 AWG

Solderless Flat Block Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8218-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8218-ND
Terminals - Spade Connectors 36-8218-ND
CONN SPADE TERM 18-22AWG #6

CONN SPADE TERM 18-22AWG #6

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8218 36-8218-ND
Product Name Solderless Block Spade Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Turret to Pin Solder Terminal - 11217 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers
Terminals - Turret Connectors - 36-1520-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-1502-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1262-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
3 suppliers