Keystone Electronics Corp. Solderless Ring Tongue Insulated Terminal 8209

Description
Part Number: 8209 Color: Red Finish/Plating: Bright Tin Hole Size: #6, M3.5 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 18-22 AWG Ring Tongue Insulated Terminals
Request a Quote
Description
Part Number: 8209 Color: Red Finish/Plating: Bright Tin Hole Size: #6, M3.5 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 18-22 AWG Ring Tongue Insulated Terminals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8209 is a solderless ring tongue insulated terminal for wire ranges 22/18 AWG, with a 0.250 in (6.4 mm) stud size, 0.80 in (20.3 mm) length, 0.67 in (17.0 mm) end-to-end dimension, 0.030 in (0.76 mm) barrel wall thickness, and 0.070 in (1.78 mm) inner diameter. It features a red vinyl insulation and a 0.145 in (3.7 mm) insulation diameter. The terminal is made of EPT copper and designed for crimp termination.

Datasheet Summary
Powered by GS/AI

The 8209 is a solderless ring tongue insulated terminal for wire ranges 22/18 AWG, with a 0.250 in (6.4 mm) stud size, 0.80 in (20.3 mm) length, 0.67 in (17.0 mm) end-to-end dimension, 0.030 in (0.76 mm) barrel wall thickness, and 0.070 in (1.78 mm) inner diameter. It features a red vinyl insulation and a 0.145 in (3.7 mm) insulation diameter. The terminal is made of EPT copper and designed for crimp termination.

Suppliers

Company
Product
Description
Supplier Links
Solderless Ring Tongue Insulated Terminal - 8209 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Ring Tongue Insulated Terminal
8209
Solderless Ring Tongue Insulated Terminal 8209
Part Number: 8209 Color: Red Finish/Plating: Bright Tin Hole Size: #6, M3.5 Insulated: Yes Material: Copper Mounting: Crimp Type: Ring Tongue Terminals Wire Range (AWG): 18-22 AWG Ring Tongue Insulated Terminals

Part Number: 8209

  • Color: Red
  • Finish/Plating: Bright Tin
  • Hole Size: #6, M3.5
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Type: Ring Tongue Terminals
  • Wire Range (AWG): 18-22 AWG

Ring Tongue Insulated Terminals

Buy Now Datasheet
Terminals - Ring Connectors - 36-8209-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
36-8209-ND
Terminals - Ring Connectors 36-8209-ND
CONN RING CIRC 18-22AWG #6 CRIMP

CONN RING CIRC 18-22AWG #6 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8209
Terminals 8209
Terminals RING TERM #6 22-18G

Terminals RING TERM #6 22-18G

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8209 36-8209-ND 8209
Product Name Solderless Ring Tongue Insulated Terminal Terminals - Ring Connectors Terminals
Terminal Type Ring Terminal Ring Terminal; Circular
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
PTFE Insulated Split Fork Terminal - 11114 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers