Keystone Electronics Corp. Horizontal Screw Terminal w/Red Screw-Assembled 8199-2

Description
Part Number: 8199-2 Color: Red Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: 30 Amp Thread: 6-32
Request a Quote
Description
Part Number: 8199-2 Color: Red Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: 30 Amp Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8199-2 is a 30-amp vertical screw terminal with a color-coded red brass binding screw installed and captivated, featuring a 6-32 thread and brass terminal contact plated with matte tin, designed for printed circuit board mounting. The terminal body is shaped for vertical orientation with a mounting pattern of six 0.076 inch diameter holes. The screw is rated at 30 amps and includes a nickel-plated brass binding head.

Datasheet Summary
Powered by GS/AI

The 8199-2 is a 30-amp vertical screw terminal with a color-coded red brass binding screw installed and captivated, featuring a 6-32 thread and brass terminal contact plated with matte tin, designed for printed circuit board mounting. The terminal body is shaped for vertical orientation with a mounting pattern of six 0.076 inch diameter holes. The screw is rated at 30 amps and includes a nickel-plated brass binding head.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Screw Terminal w/Red Screw-Assembled - 8199-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Screw Terminal w/Red Screw-Assembled
8199-2
Horizontal Screw Terminal w/Red Screw-Assembled 8199-2
Part Number: 8199-2 Color: Red Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: 30 Amp Thread: 6-32

Part Number: 8199-2

  • Color: Red
  • Current Rating: 30 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Terminal Body Style: 30 Amp
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8199-2
Terminals 8199-2
Terminals SCREW TERMINAL RED

Terminals SCREW TERMINAL RED

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 8199-2 8199-2
Product Name Horizontal Screw Terminal w/Red Screw-Assembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1583-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Keystone Electronics Corp.
View Details
Terminals - Turret Connectors - 36-1582-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details