Keystone Electronics Corp. Vertical Screw Terminal w/White Screw-Unassembled 8197-4

Description
Part Number: 8197-4 Color: White Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: 6-32
Request a Quote
Description
Part Number: 8197-4 Color: White Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8197-4 is a vertical screw terminal from a 30 Amp series with a 6-32 thread, brass terminal with matte tin plate, and a brass nickel-plated binding head screw. The screw is supplied unassembled and color-coded white, as indicated by the -4 suffix. It has a mounting footprint with six punch-through holes for panel mounting. The terminal is rated for 30 amps and complies with RoHS and ISO 9001 standards.

Datasheet Summary
Powered by GS/AI

The 8197-4 is a vertical screw terminal from a 30 Amp series with a 6-32 thread, brass terminal with matte tin plate, and a brass nickel-plated binding head screw. The screw is supplied unassembled and color-coded white, as indicated by the -4 suffix. It has a mounting footprint with six punch-through holes for panel mounting. The terminal is rated for 30 amps and complies with RoHS and ISO 9001 standards.

Suppliers

Company
Product
Description
Supplier Links
Vertical Screw Terminal w/White Screw-Unassembled - 8197-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Screw Terminal w/White Screw-Unassembled
8197-4
Vertical Screw Terminal w/White Screw-Unassembled 8197-4
Part Number: 8197-4 Color: White Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: 6-32

Part Number: 8197-4

  • Color: White
  • Current Rating: 30 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Terminal Body Style: 30 Amp
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8197-4
Terminals 8197-4
Terminals SCREW TERMINAL WHITE

Terminals SCREW TERMINAL WHITE

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 8197-4 8197-4
Product Name Vertical Screw Terminal w/White Screw-Unassembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1507-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1575-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Turret Connectors - 36-1528-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details