Keystone Electronics Corp. Low Profile PC Snap In-w/Screw Unassembled 8195

Description
Part Number: 8195 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 8195 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote
Description
Part Number: 8195 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 8195 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 8195 is a low-profile vertical PC screw terminal with an unassembled 6-32 x 0.250 inch brass binding head screw, nickel-plated, for 15-amp applications. It is designed for surface-mount printed circuit board use and houses a 0.032-inch thick brass terminal with matte tin plating. The mounting footprint features two 0.062-inch diameter pin holes spaced 0.312 inch apart. Color-coded screw options are available but not included with this unassembled variant.

Datasheet Summary
Powered by GS/AI

Part number 8195 is a low-profile vertical PC screw terminal with an unassembled 6-32 x 0.250 inch brass binding head screw, nickel-plated, for 15-amp applications. It is designed for surface-mount printed circuit board use and houses a 0.032-inch thick brass terminal with matte tin plating. The mounting footprint features two 0.062-inch diameter pin holes spaced 0.312 inch apart. Color-coded screw options are available but not included with this unassembled variant.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PC Snap In-w/Screw Unassembled - 8195 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile PC Snap In-w/Screw Unassembled
8195
Low Profile PC Snap In-w/Screw Unassembled 8195
Part Number: 8195 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 8195 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw

Part Number: 8195

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: 6-32

Other Screw Options Available

Part Number - Screw Head Color - Screw Type
8195 Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive
Nickel 6-32 SEMS Screw

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8195
Terminals 8195
Terminals 6-32 x 1/4 PCB TERM.

Terminals 6-32 x 1/4 PCB TERM.

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 8195 8195
Product Name Low Profile PC Snap In-w/Screw Unassembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - 36-1495-ND - DigiKey
Specs
Terminal Type Crimp On Pin
View Details
Terminals - Turret Connectors - 36-1526-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details