Keystone Electronics Corp. Low Profile PC Mount w/ Sems Screw-UnAssembled 8195-SEMS

Description
Part Number: 8195-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Description
Part Number: 8195-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8195-SEMS is a low-profile PC mount screw terminal with a 6-32 thread, designed for secure wire attachment using a captivated screw and lock washer. It is supplied unassembled, with the screw not installed. The terminal supports a current rating of 30 A and is constructed with brass contacts having a matte tin plating. The screw and washer are steel with nickel plating, designed to rise with the screw head when unscrewed. The terminal measures 12.9 mm in length and is compatible with PCB mounting.

Datasheet Summary
Powered by GS/AI

The 8195-SEMS is a low-profile PC mount screw terminal with a 6-32 thread, designed for secure wire attachment using a captivated screw and lock washer. It is supplied unassembled, with the screw not installed. The terminal supports a current rating of 30 A and is constructed with brass contacts having a matte tin plating. The screw and washer are steel with nickel plating, designed to rise with the screw head when unscrewed. The terminal measures 12.9 mm in length and is compatible with PCB mounting.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PC Mount w/ Sems Screw-UnAssembled - 8195-SEMS - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile PC Mount w/ Sems Screw-UnAssembled
8195-SEMS
Low Profile PC Mount w/ Sems Screw-UnAssembled 8195-SEMS
Part Number: 8195-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: Low Profile Thread: 6-32

Part Number: 8195-SEMS

  • Color: Sems
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Terminal Body Style: Low Profile
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8195-SEMS
Product Name Low Profile PC Mount w/ Sems Screw-UnAssembled
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11303-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Terminal; Brass; Straight; 0.047 in.; Tin - 70181604 - Allied Electronics, Inc.
Specs
Material Brass
View Details
Keystone Electronics Corp.
View Details