Keystone Electronics Corp. Low Profile PC Mount w/ White Screw-Unassembled 8195-4

Description
Part Number: 8195-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Description
Part Number: 8195-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-profile vertical PC screw terminal with a 6-32 x 0.250 inch brass nickel-plated binding screw, rated for 15 amps, mounted on a printed circuit board with 0.312 inch spacing between mounting holes. The terminal is made of 0.032 inch brass with matte tin plating and includes a white color-coded screw. The screw is unassembled.

Datasheet Summary
Powered by GS/AI

Low-profile vertical PC screw terminal with a 6-32 x 0.250 inch brass nickel-plated binding screw, rated for 15 amps, mounted on a printed circuit board with 0.312 inch spacing between mounting holes. The terminal is made of 0.032 inch brass with matte tin plating and includes a white color-coded screw. The screw is unassembled.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PC Mount w/ White Screw-Unassembled - 8195-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile PC Mount w/ White Screw-Unassembled
8195-4
Low Profile PC Mount w/ White Screw-Unassembled 8195-4
Part Number: 8195-4 Color: White Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32

Part Number: 8195-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8195-4
Terminals 8195-4
Terminals SCREW TERMINAL WHITE

Terminals SCREW TERMINAL WHITE

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 8195-4 8195-4
Product Name Low Profile PC Mount w/ White Screw-Unassembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Straight Leg Terminal - 1215 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
View Details
Terminals - Turret Connectors - 36-1503-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1583-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details