8195-3 -- LOW PROFILE PC MOUNT W/ BLACK SCREW-UNASSEMBLED
Keystone Electronics Corp.Low Profile PC Mount w/ Black Screw-Unassembled8195-3
Description
Part Number: 8195-3
Color: Black
Current Rating: 15 Amps
Mounting: THM Snap-in
Orientation: Vertical
Screw Packaging: Unassembled
Thread: 6-32
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 8195-3
Color: Black
Current Rating: 15 Amps
Mounting: THM Snap-in
Orientation: Vertical
Screw Packaging: Unassembled
Thread: 6-32
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
PC screw terminal for vertical mounting, rated for 15 amps, with a 6-32 x 0.250 in brass binding head screw, nickel plated, and a brass terminal with matte tin plate; the screw is supplied unassembled. The part has a mounting footprint of 0.312 in by 0.197 in with two 0.062 in diameter mounting holes. Color-coded screw options are available, with suffix -3 indicating a black screw.
Datasheet Summary Powered by GS/AI
PC screw terminal for vertical mounting, rated for 15 amps, with a 6-32 x 0.250 in brass binding head screw, nickel plated, and a brass terminal with matte tin plate; the screw is supplied unassembled. The part has a mounting footprint of 0.312 in by 0.197 in with two 0.062 in diameter mounting holes. Color-coded screw options are available, with suffix -3 indicating a black screw.