Keystone Electronics Corp. PC Terminal w/ Screw-Unassembled, Yellow 8191-7

Description
Part Number: 8191-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Description
Part Number: 8191-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8191-7 is a vertical-mount PC screw terminal with an unassembled 6-32 binding screw, designed for solid or stranded wire of #14-22 AWG and rated for 15 amps. The terminal is made of brass with matte tin plating and mounts via four legs into pre-drilled or punched holes. The color suffix -7 indicates a yellow screw. The part features a no-rock design with an anti-rotational feature and a binding screw positioned above board level to prevent wicking during wave soldering.

Datasheet Summary
Powered by GS/AI

8191-7 is a vertical-mount PC screw terminal with an unassembled 6-32 binding screw, designed for solid or stranded wire of #14-22 AWG and rated for 15 amps. The terminal is made of brass with matte tin plating and mounts via four legs into pre-drilled or punched holes. The color suffix -7 indicates a yellow screw. The part features a no-rock design with an anti-rotational feature and a binding screw positioned above board level to prevent wicking during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
PC Terminal w/ Screw-Unassembled, Yellow - 8191-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PC Terminal w/ Screw-Unassembled, Yellow
8191-7
PC Terminal w/ Screw-Unassembled, Yellow 8191-7
Part Number: 8191-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32

Part Number: 8191-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8191-7
Product Name PC Terminal w/ Screw-Unassembled, Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-1503-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
PTFE Insulated Split Fork Terminal - 11100 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers