Keystone Electronics Corp. PC Terminal w/ Screw-Unassembled, White 8191-4

Description
Part Number: 8191-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Description
Part Number: 8191-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8191-4 is a vertical-mount PC screw terminal with an unassembled 6-32 binding screw, designed for solid or stranded wire in the 14-22 AWG range and rated for 15 amps. It features a low-profile, stable design with anti-rotational legs for direct PCB mounting and a brass terminal with matte tin plating. The terminal accepts crimp terminals or lugs and has a snap-in mounting style. The white color designation indicates the screw color suffix, which is applied to the base part number 8191.

Datasheet Summary
Powered by GS/AI

The 8191-4 is a vertical-mount PC screw terminal with an unassembled 6-32 binding screw, designed for solid or stranded wire in the 14-22 AWG range and rated for 15 amps. It features a low-profile, stable design with anti-rotational legs for direct PCB mounting and a brass terminal with matte tin plating. The terminal accepts crimp terminals or lugs and has a snap-in mounting style. The white color designation indicates the screw color suffix, which is applied to the base part number 8191.

Suppliers

Company
Product
Description
Supplier Links
PC Terminal w/ Screw-Unassembled, White - 8191-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PC Terminal w/ Screw-Unassembled, White
8191-4
PC Terminal w/ Screw-Unassembled, White 8191-4
Part Number: 8191-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Unassembled Thread: 6-32

Part Number: 8191-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8191-4
Product Name PC Terminal w/ Screw-Unassembled, White
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1240-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1006-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers