Keystone Electronics Corp. PC Mount -45 Degree Supplied w/Screw-Unassembled 8189

Description
Part Number: 8189 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 8189 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote
Description
Part Number: 8189 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 8189 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PC screw terminals for 45-degree mounting, supplied with a 6-32 binding screw unassembled, accept #14-22 AWG solid or stranded wire and are rated for 15 amps. The terminals are made of brass with matte tin plate, and the screw is brass with nickel plating. Designed for snap-in mounting on PCBs with four legs, they feature an anti-rotational design for stable installation and avoid wicking during wave soldering by positioning the screw above board level.

Datasheet Summary
Powered by GS/AI

PC screw terminals for 45-degree mounting, supplied with a 6-32 binding screw unassembled, accept #14-22 AWG solid or stranded wire and are rated for 15 amps. The terminals are made of brass with matte tin plate, and the screw is brass with nickel plating. Designed for snap-in mounting on PCBs with four legs, they feature an anti-rotational design for stable installation and avoid wicking during wave soldering by positioning the screw above board level.

Suppliers

Company
Product
Description
Supplier Links
PC Mount -45 Degree Supplied w/Screw-Unassembled - 8189 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PC Mount -45 Degree Supplied w/Screw-Unassembled
8189
PC Mount -45 Degree Supplied w/Screw-Unassembled 8189
Part Number: 8189 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available Part Number - Screw Head Color - Screw Type 8189 Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive Nickel 6-32 SEMS Screw

Part Number: 8189

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Unassembled
  • Thread: 6-32

Other Screw Options Available

Part Number - Screw Head Color - Screw Type
8189 Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive
Nickel 6-32 SEMS Screw

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8189
Terminals 8189
Terminals 45 deg PC Scrw Trm .555x.450x.295

Terminals 45 deg PC Scrw Trm .555x.450x.295

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 8189 8189
Product Name PC Mount -45 Degree Supplied w/Screw-Unassembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-4116-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Terminals - Turret Connectors - 36-1572-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone - 62W5123 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1233-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details