Keystone Electronics Corp. Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone 47

Description
TERMINAL, WIDE ROLL EYELET, 0.102IN, THOUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:3.18mm; Terminal Plating:Tin; Product Range:-; Body Material:Brass; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
TERMINAL, WIDE ROLL EYELET, 0.102IN, THOUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:3.18mm; Terminal Plating:Tin; Product Range:-; Body Material:Brass; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone - 62W5123 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone
62W5123
Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone 62W5123
TERMINAL, WIDE ROLL EYELET, 0.102IN, THOUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:3.18mm; Terminal Plating:Tin; Product Range:-; Body Material:Brass; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, WIDE ROLL EYELET, 0.102IN, THOUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:3.18mm; Terminal Plating:Tin; Product Range:-; Body Material:Brass; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 62W5123
Product Name Terminal, Wide Roll Eyelet, 0.102In, Though Hole; Tab Size Metric Keystone
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
PTFE Insulated Split Fork Terminal - 11113 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers