Keystone Electronics Corp. 45 Deg Screw Terminal w/ Screw-Black 8189-3

Description
Part Number: 8189-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Description
Part Number: 8189-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8189-3 is a 45-degree vertical screw terminal designed for PCB mounting, accepting #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It features a brass terminal with matte tin plating and a 6-32 binding screw, rated for 15 amps. The screw is supplied unassembled, and the terminal includes four mounting legs for secure attachment to the board. The black color suffix indicates the screw is black-painted, matching the part number's suffix.

Datasheet Summary
Powered by GS/AI

The 8189-3 is a 45-degree vertical screw terminal designed for PCB mounting, accepting #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It features a brass terminal with matte tin plating and a 6-32 binding screw, rated for 15 amps. The screw is supplied unassembled, and the terminal includes four mounting legs for secure attachment to the board. The black color suffix indicates the screw is black-painted, matching the part number's suffix.

Suppliers

Company
Product
Description
Supplier Links
45 Deg Screw Terminal w/ Screw-Black - 8189-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
45 Deg Screw Terminal w/ Screw-Black
8189-3
45 Deg Screw Terminal w/ Screw-Black 8189-3
Part Number: 8189-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Unassembled Thread: 6-32

Part Number: 8189-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Unassembled
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8189-3
Terminals 8189-3
Terminals SCREW TERMINAL BLACK

Terminals SCREW TERMINAL BLACK

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 8189-3 8189-3
Product Name 45 Deg Screw Terminal w/ Screw-Black Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Female PCB Terminal Accepts .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
PTFE Insulated Split Fork Terminal - 11100 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1598-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-1527-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details