Keystone Electronics Corp. Slim-Line PC Screw Terminal, 90°- Unassembled screw 8183

Description
Part Number: 8183 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 8183 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose devices designed as an alternative to PC edge connectors, accepting solid or stranded wire and crimp terminals. Part number 8183 is an unassembled variant with a 90-degree angle mounting, compatible with 6-32 brass binding head screws and rated for 15 amps. The terminal is made of brass with a matte tin plate finish, and its mounting hole pattern matches standard quick-fit terminals for interchangeable use. Color-coded screw options are available but not included with this unassembled version.

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose devices designed as an alternative to PC edge connectors, accepting solid or stranded wire and crimp terminals. Part number 8183 is an unassembled variant with a 90-degree angle mounting, compatible with 6-32 brass binding head screws and rated for 15 amps. The terminal is made of brass with a matte tin plate finish, and its mounting hole pattern matches standard quick-fit terminals for interchangeable use. Color-coded screw options are available but not included with this unassembled version.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 90°- Unassembled screw - 8183 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 90°- Unassembled screw
8183
Slim-Line PC Screw Terminal, 90°- Unassembled screw 8183
Part Number: 8183 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 8183

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 90 Degree
  • Screw Packaging: Unassembled
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8183
Product Name Slim-Line PC Screw Terminal, 90°- Unassembled screw
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
Terminals - Turret Connectors - 36-1525-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1575-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details