Keystone Electronics Corp. Slim-Line PC Screw Terminal, 90°- Unassembled Blue screw 8183-5

Description
Part Number: 8183-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 8183-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are 90-degree angle screw terminals designed for PC board mounting, accepting solid or stranded wire from #14 to #22 AWG and crimp terminals. The part 8183-5 is an unassembled variant with a blue-colored 6-32 binding head screw, where the screw head is painted for visual identification. The terminal body is brass with matte tin plating, and the screw is brass with nickel plating. It shares the same mounting hole pattern as quick fit terminals and has a current rating of 15 amps. The dimensions are 0.315 inches [8.0 mm] in height, 0.200 inches [5.1 mm] in width, and 0.150 inches [3.8 mm] in depth, with a mounting hole diameter of 0.052 inches [1.3 mm].

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are 90-degree angle screw terminals designed for PC board mounting, accepting solid or stranded wire from #14 to #22 AWG and crimp terminals. The part 8183-5 is an unassembled variant with a blue-colored 6-32 binding head screw, where the screw head is painted for visual identification. The terminal body is brass with matte tin plating, and the screw is brass with nickel plating. It shares the same mounting hole pattern as quick fit terminals and has a current rating of 15 amps. The dimensions are 0.315 inches [8.0 mm] in height, 0.200 inches [5.1 mm] in width, and 0.150 inches [3.8 mm] in depth, with a mounting hole diameter of 0.052 inches [1.3 mm].

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 90°- Unassembled Blue screw - 8183-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 90°- Unassembled Blue screw
8183-5
Slim-Line PC Screw Terminal, 90°- Unassembled Blue screw 8183-5
Part Number: 8183-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 90 Degree Screw Packaging: Unassembled Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 8183-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 90 Degree
  • Screw Packaging: Unassembled
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 8183-5
Product Name Slim-Line PC Screw Terminal, 90°- Unassembled Blue screw
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1545-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Turret Connectors - 36-11364-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-6102TR-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
View Details
PTFE Insulated Split Fork Terminal - 11114 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers