Keystone Electronics Corp. Lug Terminal Strip-Standard 814

Description
Part Number: 814 # of Terminals: 4 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Description
Part Number: 814 # of Terminals: 4 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Terminal strip with 15 terminals, featuring tin-plated lugs and bakelite XP insulation 0.062 inch thick, with terminal spacing of 0.375 inch (9.5 mm) and mounting hole diameter of 0.140 inch (3.6 mm).

Datasheet Summary
Powered by GS/AI

Terminal strip with 15 terminals, featuring tin-plated lugs and bakelite XP insulation 0.062 inch thick, with terminal spacing of 0.375 inch (9.5 mm) and mounting hole diameter of 0.140 inch (3.6 mm).

Suppliers

Company
Product
Description
Supplier Links
Lug Terminal Strip-Standard - 814 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lug Terminal Strip-Standard
814
Lug Terminal Strip-Standard 814
Part Number: 814 # of Terminals: 4 Style: Lug Terminal Type: Standard Type: Terminal Strip Width: .375" Spacing

Part Number: 814

  • # of Terminals: 4
  • Style: Lug
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .375" Spacing
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 814
Product Name Lug Terminal Strip-Standard
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15114 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7766-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
PBE Turret Terminal Board - 603-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 2
Body Material Phenolic, XP
View Details
Double Turret Terminal Board - 15438 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 38
Body Material Phenolic, XP
View Details