Keystone Electronics Corp. Turret Term Board 15273

Description
Part Number: 15273 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1507 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15273 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1507 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15273 is a miniature turret terminal board with 50 terminals, made of glass epoxy (GEE), measuring 2.000 inches in width and 1.500 inches in length, designed for easy separation into five sections with mounting holes in each. Terminals are brass with tin plating, allowing for secure staking and easy soldering.

Datasheet Summary
Powered by GS/AI

The 15273 is a miniature turret terminal board with 50 terminals, made of glass epoxy (GEE), measuring 2.000 inches in width and 1.500 inches in length, designed for easy separation into five sections with mounting holes in each. Terminals are brass with tin plating, allowing for secure staking and easy soldering.

Suppliers

Company
Product
Description
Supplier Links
Turret Term Board - 15273 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Turret Term Board
15273
Turret Term Board 15273
Part Number: 15273 # of Terminals: 50 Length: 13.125 Material: Glass Epoxy Terminal Type: Turret - 1507 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15273

  • # of Terminals: 50
  • Length: 13.125
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1507
  • Width: 2.000 [50.8]

  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15273
Product Name Turret Term Board
Termination Options Turret - 1507
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15224 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7800-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
PBE Turret Terminal Board - 607-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 3
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15053 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 25
Body Material Phenolic, XP
View Details