Keystone Electronics Corp. M5 Snap In PC Mount 30Amp-w Screw Unassembled 7808

Description
Part Number: 7808 Color: Nickel Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: M5
Request a Quote Datasheet
Description
Part Number: 7808 Color: Nickel Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: M5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5 Snap In PC Mount 30Amp-w Screw Unassembled - 7808 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M5 Snap In PC Mount 30Amp-w Screw Unassembled
7808
M5 Snap In PC Mount 30Amp-w Screw Unassembled 7808
Part Number: 7808 Color: Nickel Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Unassembled Terminal Body Style: 30 Amp Thread: M5

Part Number: 7808

  • Color: Nickel
  • Current Rating: 30 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Unassembled
  • Terminal Body Style: 30 Amp
  • Thread: M5
Buy Now Datasheet
Terminal, Pcb Screw, 2.57Mm; Tab Size Metric Keystone - 80R2696 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb Screw, 2.57Mm; Tab Size Metric Keystone
80R2696
Terminal, Pcb Screw, 2.57Mm; Tab Size Metric Keystone 80R2696
TERMINAL, PCB SCREW, 2.57MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:2.57mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

TERMINAL, PCB SCREW, 2.57MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:2.57mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
7808
Terminals 7808
Terminals M5 Screw term- H.D.

Terminals M5 Screw term- H.D.

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 7808 80R2696 7808
Product Name M5 Snap In PC Mount 30Amp-w Screw Unassembled Terminal, Pcb Screw, 2.57Mm; Tab Size Metric Keystone Terminals
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1572-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Female PCB Terminal Accepts .205
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Snap In Quick Fit .187
Specs
Material Steel
View Details
2 suppliers