Part Number: 780-B
Color: Black
D Diameter: .375 (9.5)
Height: .125 [3.2]
Material: Polyurethane
Packaging: 300 per sheet
Style: Adhesive Backed
Type: Bumper
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 780-B
Color: Black
D Diameter: .375 (9.5)
Height: .125 [3.2]
Material: Polyurethane
Packaging: 300 per sheet
Style: Adhesive Backed
Type: Bumper
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 780-B is a self-adhesive flat domed bumper made of molded polyurethane, black in color, with a diameter of 0.375 inch (9.5 mm) and a height of 0.125 inch (3.2 mm). It is sold in sheets of 300 units and provides vibration damping, scratch prevention, and high friction surface contact. The bumper features an adhesive backing for easy peel-and-stick mounting.
Datasheet Summary Powered by GS/AI
The 780-B is a self-adhesive flat domed bumper made of molded polyurethane, black in color, with a diameter of 0.375 inch (9.5 mm) and a height of 0.125 inch (3.2 mm). It is sold in sheets of 300 units and provides vibration damping, scratch prevention, and high friction surface contact. The bumper features an adhesive backing for easy peel-and-stick mounting.