Keystone Electronics Corp. M4 Snap In PC Mount 30Amp-Terminal Only 7798

Description
Part Number: 7798 Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: 30 Amp Thread: M4
Request a Quote Datasheet
Description
Part Number: 7798 Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: 30 Amp Thread: M4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M4 Snap In PC Mount 30Amp-Terminal Only - 7798 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Snap In PC Mount 30Amp-Terminal Only
7798
M4 Snap In PC Mount 30Amp-Terminal Only 7798
Part Number: 7798 Current Rating: 30 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: 30 Amp Thread: M4

Part Number: 7798

  • Current Rating: 30 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Screw not Included
  • Terminal Body Style: 30 Amp
  • Thread: M4
Buy Now Datasheet
Terminal, Pcb Screw, 1.93Mm; Tab Size Metric Keystone - 39T9082 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb Screw, 1.93Mm; Tab Size Metric Keystone
39T9082
Terminal, Pcb Screw, 1.93Mm; Tab Size Metric Keystone 39T9082
TERMINAL, PCB SCREW, 1.93MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.93mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

TERMINAL, PCB SCREW, 1.93MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.93mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 7798 39T9082
Product Name M4 Snap In PC Mount 30Amp-Terminal Only Terminal, Pcb Screw, 1.93Mm; Tab Size Metric Keystone
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1574-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Turret Connectors - 36-1519-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
#6 Stud Solder Lug - 7329 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers