Keystone Electronics Corp. METRIC SCREW TERMINAL (RED) 7796-2

Description
Part Number: 7796-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Description
Part Number: 7796-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7796-2 is a vertical metric screw terminal for printed circuit board mounting, accepting #14-22 AWG solid or stranded wire. It features a brass terminal with matte tin plating and a brass screw with nickel plating, rated for 15 amps. The screw is M4 threaded and installed and captivated. The part includes six snap-in legs for stability and an anti-rotational design, with the screw positioned above board level to prevent solder wicking. The red color suffix indicates a red screw head.

Datasheet Summary
Powered by GS/AI

The 7796-2 is a vertical metric screw terminal for printed circuit board mounting, accepting #14-22 AWG solid or stranded wire. It features a brass terminal with matte tin plating and a brass screw with nickel plating, rated for 15 amps. The screw is M4 threaded and installed and captivated. The part includes six snap-in legs for stability and an anti-rotational design, with the screw positioned above board level to prevent solder wicking. The red color suffix indicates a red screw head.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (RED) - 7796-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (RED)
7796-2
METRIC SCREW TERMINAL (RED) 7796-2
Part Number: 7796-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M4

Part Number: 7796-2

  • Color: Red
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M4
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7796-2
Terminals 7796-2
Terminals PC SCREW TERMINAL RED M4 VERTICAL

Terminals PC SCREW TERMINAL RED M4 VERTICAL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7796-2 7796-2
Product Name METRIC SCREW TERMINAL (RED) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11362-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
Quick Fit .250
Specs
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-6100-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
View Details
Terminals - Turret Connectors - 36-1587-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details