Keystone Electronics Corp. M4 Snap In PC Mount -Supplied w/Screw-Assembled- 7794

Description
Part Number: 7794 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7794 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive
Request a Quote
Description
Part Number: 7794 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7794 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7794 is a horizontal snap-in PC mount screw terminal with an M4 thread, supplied with a screw installed and captivated. It is rated for 15 amps and accepts #14-22 AWG solid or stranded wire. The terminal is made of brass with a matte tin plate finish, and the screw is brass with nickel plating. Dimensions are in millimeters, and the screw position avoids wicking during wave soldering. Color-coded screw options are available by adding a suffix to the part number.

Datasheet Summary
Powered by GS/AI

The 7794 is a horizontal snap-in PC mount screw terminal with an M4 thread, supplied with a screw installed and captivated. It is rated for 15 amps and accepts #14-22 AWG solid or stranded wire. The terminal is made of brass with a matte tin plate finish, and the screw is brass with nickel plating. Dimensions are in millimeters, and the screw position avoids wicking during wave soldering. Color-coded screw options are available by adding a suffix to the part number.

Suppliers

Company
Product
Description
Supplier Links
M4 Snap In PC Mount -Supplied w/Screw-Assembled- - 7794 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Snap In PC Mount -Supplied w/Screw-Assembled-
7794
M4 Snap In PC Mount -Supplied w/Screw-Assembled- 7794
Part Number: 7794 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7794 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive

Part Number: 7794

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: M4

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
7794 Nickel M4 Combo Drive
Red M4 Combo Drive
Black M4 Combo Drive
White M4 Combo Drive
Blue M4 Combo Drive
Green M4 Combo Drive
Yellow M4 Combo Drive

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7794
Terminals 7794
Terminals M4 Screw terminal

Terminals M4 Screw terminal

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7794 7794
Product Name M4 Snap In PC Mount -Supplied w/Screw-Assembled- Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Male .250 Quick Fit Terminal - 1225 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1559-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1582-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1007-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers