Keystone Electronics Corp. M4 Snap In PC Mount -Supplied w/Screw-Unassembled 7793

Description
Part Number: 7793 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7793 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive
Request a Quote Datasheet
Description
Part Number: 7793 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7793 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M4 Snap In PC Mount -Supplied w/Screw-Unassembled - 7793 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M4 Snap In PC Mount -Supplied w/Screw-Unassembled
7793
M4 Snap In PC Mount -Supplied w/Screw-Unassembled 7793
Part Number: 7793 Color: Nickel Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M4 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE 7793 Nickel M4 Combo Drive Red M4 Combo Drive Black M4 Combo Drive White M4 Combo Drive Blue M4 Combo Drive Green M4 Combo Drive Yellow M4 Combo Drive

Part Number: 7793

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M4

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
7793 Nickel M4 Combo Drive
Red M4 Combo Drive
Black M4 Combo Drive
White M4 Combo Drive
Blue M4 Combo Drive
Green M4 Combo Drive
Yellow M4 Combo Drive

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7793
Terminals 7793
Terminals M4 Screw terminal

Terminals M4 Screw terminal

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7793 7793
Product Name M4 Snap In PC Mount -Supplied w/Screw-Unassembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products