Keystone Electronics Corp. Snap In PC Mount-Heavy Duty Terminal Only 7791

Description
Part Number: 7791 Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Thread: 10-32
Request a Quote
Description
Part Number: 7791 Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Thread: 10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7791 is a vertical, snap-in, heavy-duty PC screw terminal rated for 15 amps, with a 10-32 threaded screw interface and a brass, matte tin-plated terminal. It is supplied without a screw and has a mounting footprint with four placement holes. The terminal is designed for printed circuit board mounting and measures 0.197 inches in height and 0.341 inches in width.

Datasheet Summary
Powered by GS/AI

The 7791 is a vertical, snap-in, heavy-duty PC screw terminal rated for 15 amps, with a 10-32 threaded screw interface and a brass, matte tin-plated terminal. It is supplied without a screw and has a mounting footprint with four placement holes. The terminal is designed for printed circuit board mounting and measures 0.197 inches in height and 0.341 inches in width.

Suppliers

Company
Product
Description
Supplier Links
Snap In PC Mount-Heavy Duty Terminal Only - 7791 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Snap In PC Mount-Heavy Duty Terminal Only
7791
Snap In PC Mount-Heavy Duty Terminal Only 7791
Part Number: 7791 Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Thread: 10-32

Part Number: 7791

  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Screw not Included
  • Thread: 10-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7791
Terminals 7791
Terminals 10-32 Screw Terminal

Terminals 10-32 Screw Terminal

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7791 7791
Product Name Snap In PC Mount-Heavy Duty Terminal Only Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1502-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-1514-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-1593-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers