Keystone Electronics Corp. PC Mount -Extended-Terminal Only 7789

Description
Part Number: 7789 Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: Extended Thread: 6-32
Request a Quote
Description
Part Number: 7789 Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: Extended Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7789 is a vertical, extended-duty PC screw terminal for 6-32 screws, rated for 15 Amps, with a brass terminal .032 inch thick and matte tin plating, sold without a screw. The mounting footprint is .312 inch [7.9 mm] between two .062 inch [1.57 mm] diameter holes.

Datasheet Summary
Powered by GS/AI

7789 is a vertical, extended-duty PC screw terminal for 6-32 screws, rated for 15 Amps, with a brass terminal .032 inch thick and matte tin plating, sold without a screw. The mounting footprint is .312 inch [7.9 mm] between two .062 inch [1.57 mm] diameter holes.

Suppliers

Company
Product
Description
Supplier Links
PC Mount -Extended-Terminal Only - 7789 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PC Mount -Extended-Terminal Only
7789
PC Mount -Extended-Terminal Only 7789
Part Number: 7789 Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: Extended Thread: 6-32

Part Number: 7789

  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Screw not Included
  • Terminal Body Style: Extended
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7789
Terminals 7789
Terminals SCREW TERMINAL

Terminals SCREW TERMINAL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7789 7789
Product Name PC Mount -Extended-Terminal Only Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1527-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-1592-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1557-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers