Keystone Electronics Corp. M3 Snap In PC Mount-Terminal Only 7788

Description
Part Number: 7788 Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Thread: M3
Request a Quote Datasheet
Description
Part Number: 7788 Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Thread: M3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M3 Snap In PC Mount-Terminal Only - 7788 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M3 Snap In PC Mount-Terminal Only
7788
M3 Snap In PC Mount-Terminal Only 7788
Part Number: 7788 Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Screw not Included Thread: M3

Part Number: 7788

  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Screw not Included
  • Thread: M3
Buy Now Datasheet
Terminal, Pcb Screw, 1.85Mm; Tab Size Metric Keystone - 99H8940 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb Screw, 1.85Mm; Tab Size Metric Keystone
99H8940
Terminal, Pcb Screw, 1.85Mm; Tab Size Metric Keystone 99H8940
TERMINAL, PCB SCREW, 1.85MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.85mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

TERMINAL, PCB SCREW, 1.85MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.85mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
7788
Terminals 7788
Terminals PC METRIC SCRW TERM

Terminals PC METRIC SCRW TERM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 7788 99H8940 7788
Product Name M3 Snap In PC Mount-Terminal Only Terminal, Pcb Screw, 1.85Mm; Tab Size Metric Keystone Terminals
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (GREEN) - 7698-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-6100-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
View Details
METRIC SCREW TERMINAL (WHITE) - 7698-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers