Keystone Electronics Corp. Low Profile PC Snap In-Terminal Only 7785

Description
Part Number: 7785 Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Description
Part Number: 7785 Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7785 is a low profile vertical PC screw terminal with no screw supplied, rated for 15 amps. It features a brass terminal with matte tin plate and a 6-32 binding head screw thread. The terminal measures 0.312 inches in height and 0.375 inches in length, with mounting holes spaced 0.312 inches apart. The design is intended for printed circuit board mounting.

Datasheet Summary
Powered by GS/AI

The 7785 is a low profile vertical PC screw terminal with no screw supplied, rated for 15 amps. It features a brass terminal with matte tin plate and a 6-32 binding head screw thread. The terminal measures 0.312 inches in height and 0.375 inches in length, with mounting holes spaced 0.312 inches apart. The design is intended for printed circuit board mounting.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PC Snap In-Terminal Only - 7785 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile PC Snap In-Terminal Only
7785
Low Profile PC Snap In-Terminal Only 7785
Part Number: 7785 Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Screw not Included Terminal Body Style: Low Profile Thread: 6-32

Part Number: 7785

  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Screw not Included
  • Terminal Body Style: Low Profile
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7785
Terminals 7785
Terminals SCRW TERMINAL LOW PROFILE

Terminals SCRW TERMINAL LOW PROFILE

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7785 7785
Product Name Low Profile PC Snap In-Terminal Only Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1540-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1575-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Turret Connectors - 36-1575-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
PTFE Insulated Turret to Pin Solder Terminal - 11217 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers