Keystone Electronics Corp. PC Mount -45 Degree Terminal Only 7783

Description
Part Number: 7783 Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Screw not Included Thread: 6-32
Request a Quote
Description
Part Number: 7783 Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Screw not Included Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a 45-degree PC mount screw terminal designed for high-density packaging, accepting #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It has a brass contact with matte tin plating and a 6-32 binding screw threaded into a nickel-plated brass head; no screw is supplied. The terminal mounts via four legs into pre-drilled or punched holes and is rated for 15 amps. The design features a stable, no-rock base with an anti-rotational feature and positions the screw above board level to prevent wicking during wave soldering.

Datasheet Summary
Powered by GS/AI

The part is a 45-degree PC mount screw terminal designed for high-density packaging, accepting #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It has a brass contact with matte tin plating and a 6-32 binding screw threaded into a nickel-plated brass head; no screw is supplied. The terminal mounts via four legs into pre-drilled or punched holes and is rated for 15 amps. The design features a stable, no-rock base with an anti-rotational feature and positions the screw above board level to prevent wicking during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
PC Mount -45 Degree Terminal Only - 7783 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PC Mount -45 Degree Terminal Only
7783
PC Mount -45 Degree Terminal Only 7783
Part Number: 7783 Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Screw not Included Thread: 6-32

Part Number: 7783

  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Screw not Included
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7783
Terminals 7783
Terminals 45 DEGREE SCREW TERMINAL

Terminals 45 DEGREE SCREW TERMINAL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7783 7783
Product Name PC Mount -45 Degree Terminal Only Terminals
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (GREEN) - 7696-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Turret Connectors - 36-1507-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Snap In Solder Tab Terminal - 1272 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel
View Details
3 suppliers
METRIC SCREW TERMINAL (GREEN) - 7698-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers