Keystone Electronics Corp. PC Mount - Terminal Only 7781

Description
Part Number: 7781 Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Screw not Included Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 7781 Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Screw not Included Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount - Terminal Only - 7781 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PC Mount - Terminal Only
7781
PC Mount - Terminal Only 7781
Part Number: 7781 Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Screw not Included Thread: 6-32

Part Number: 7781

  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Screw not Included
  • Thread: 6-32
Buy Now Datasheet
SCREW TERMINAL-LESS SCREW - 7781 - Heilind Electronics, Inc.
Wilmington, MA, United States
SCREW TERMINAL-LESS SCREW
7781
SCREW TERMINAL-LESS SCREW 7781
SCREW TERMINAL-LESS SCREW

SCREW TERMINAL-LESS SCREW

Buy Now
Sheung Wan, Hong Kong
Terminals
7781
Terminals 7781
Terminals PC 15A HORZ NO-SCREW

Terminals PC 15A HORZ NO-SCREW

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 7781 7781 7781
Product Name PC Mount - Terminal Only SCREW TERMINAL-LESS SCREW Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Pin, Through Hole, White; Product Range Keystone - 60M5705 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
Terminals - Turret Connectors - 36-11513-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4060-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details