Keystone Electronics Corp. Snap In PC Mount -Terminal Only 7779

Description
Part Number: 7779 Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Screw not Included Thread: 6-32
Request a Quote
Description
Part Number: 7779 Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Screw not Included Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7779 is a horizontal snap-in PC mount screw terminal without a screw, designed for use with #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It features a low-profile, anti-rotational design with four mounting legs for secure board installation. The terminal is made of brass with matte tin plating and is rated for 15 amps. Screw positioning is above board level to prevent wicking during wave soldering.

Datasheet Summary
Powered by GS/AI

The 7779 is a horizontal snap-in PC mount screw terminal without a screw, designed for use with #14-22 AWG solid or stranded wire, crimp terminals, or lugs. It features a low-profile, anti-rotational design with four mounting legs for secure board installation. The terminal is made of brass with matte tin plating and is rated for 15 amps. Screw positioning is above board level to prevent wicking during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
Snap In PC Mount -Terminal Only - 7779 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Snap In PC Mount -Terminal Only
7779
Snap In PC Mount -Terminal Only 7779
Part Number: 7779 Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Screw not Included Thread: 6-32

Part Number: 7779

  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Screw not Included
  • Thread: 6-32
Buy Now Datasheet
SCREW TERMINAL-LESS SCREW - 7779 - Heilind Electronics, Inc.
Wilmington, MA, United States
SCREW TERMINAL-LESS SCREW
7779
SCREW TERMINAL-LESS SCREW 7779
SCREW TERMINAL-LESS SCREW

SCREW TERMINAL-LESS SCREW

Buy Now
Sheung Wan, Hong Kong
Terminals
7779
Terminals 7779
Terminals SNAP-IN SCREW TERM

Terminals SNAP-IN SCREW TERM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 7779 7779 7779
Product Name Snap In PC Mount -Terminal Only SCREW TERMINAL-LESS SCREW Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
Terminals - Turret Connectors - 36-1559-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-6100-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3544-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details