Keystone Electronics Corp. Male .205" Quick Fit Terminal 4905

Description
Part Number: 4905 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Horizontal Tab Size: .205 [5.2] x .020 [.51] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 4905 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Horizontal Tab Size: .205 [5.2] x .020 [.51] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4905 is a Quick-Fit male terminal made of brass with tin plating, designed for through-hole mounting with a .046 inch (1.2 mm) diameter mounting hole and a .205 inch (5.2 mm) tab. It complies with UL310 and NEMA2-1982-(1988) standards and is recognized by Underwriters Laboratories under file number E201546. The terminal is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 4905 is a Quick-Fit male terminal made of brass with tin plating, designed for through-hole mounting with a .046 inch (1.2 mm) diameter mounting hole and a .205 inch (5.2 mm) tab. It complies with UL310 and NEMA2-1982-(1988) standards and is recognized by Underwriters Laboratories under file number E201546. The terminal is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Male .205
New Hyde Park, NY, USA
Male .205" Quick Fit Terminal
4905
Male .205" Quick Fit Terminal 4905
Part Number: 4905 Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Horizontal Tab Size: .205 [5.2] x .020 [.51] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 4905

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.046
  • Orientation: Horizontal
  • Tab Size: .205 [5.2] x .020 [.51]
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4905-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-4905-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-4905-ND
CONN QC TAB 0.205 SOLDER

CONN QC TAB 0.205 SOLDER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 4905 36-4905-ND
Product Name Male .205" Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Terminal Type Push On Terminal Standard
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1228-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
METRIC SCREW TERMINAL (YELLOW) - 7695-7 - Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Turret Connectors - 36-1507-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details