Keystone Electronics Corp. Low Profile PC Mount-w/Screw Assembled, White 7778-4

Description
Part Number: 7778-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Description
Part Number: 7778-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7778-4 is a low-profile, vertical, PC mount screw terminal with a captivated 6-32 brass nickel-plated screw, rated for 15 amps. The terminal is made of brass with matte tin plating and has a terminal thickness of 0.032 inches. The color-coded screw is white, distinguishing this variant. The overall dimensions are 0.312 inches in height and 0.276 inches in width, with mounting holes spaced 0.312 inches apart. The screw is installed and captivated, as indicated by the model designation.

Datasheet Summary
Powered by GS/AI

The 7778-4 is a low-profile, vertical, PC mount screw terminal with a captivated 6-32 brass nickel-plated screw, rated for 15 amps. The terminal is made of brass with matte tin plating and has a terminal thickness of 0.032 inches. The color-coded screw is white, distinguishing this variant. The overall dimensions are 0.312 inches in height and 0.276 inches in width, with mounting holes spaced 0.312 inches apart. The screw is installed and captivated, as indicated by the model designation.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PC Mount-w/Screw Assembled, White - 7778-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Low Profile PC Mount-w/Screw Assembled, White
7778-4
Low Profile PC Mount-w/Screw Assembled, White 7778-4
Part Number: 7778-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Low Profile Thread: 6-32

Part Number: 7778-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Terminal Body Style: Low Profile
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7778-4
Product Name Low Profile PC Mount-w/Screw Assembled, White
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal - 1511-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-1528-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
PTFE Insulated Split Fork Terminal - 11100 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3544-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details