Keystone Electronics Corp. Vertical Metric Screw Terminal w/ Screw-Assembled,Yellow 7772-7

Description
Part Number: 7772-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Description
Part Number: 7772-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vertical metric screw terminal with M3 thread, rated for 15 amps, featuring a brass terminal with matte tin plating and a brass screw with nickel plating. The screw is installed and captivated, with color-coding for yellow (suffix -7). Designed for snap-in PC mounting with six legs for stability, and screw height above board level to prevent wicking during wave soldering. Accepts 14-22 AWG solid or stranded wire or crimp terminals. Dimensions include 8.00 mm height, 7.00 mm width, and 1.52 mm mounting hole spacing.

Datasheet Summary
Powered by GS/AI

Vertical metric screw terminal with M3 thread, rated for 15 amps, featuring a brass terminal with matte tin plating and a brass screw with nickel plating. The screw is installed and captivated, with color-coding for yellow (suffix -7). Designed for snap-in PC mounting with six legs for stability, and screw height above board level to prevent wicking during wave soldering. Accepts 14-22 AWG solid or stranded wire or crimp terminals. Dimensions include 8.00 mm height, 7.00 mm width, and 1.52 mm mounting hole spacing.

Suppliers

Company
Product
Description
Supplier Links
Vertical Metric Screw Terminal w/ Screw-Assembled,Yellow - 7772-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Metric Screw Terminal w/ Screw-Assembled,Yellow
7772-7
Vertical Metric Screw Terminal w/ Screw-Assembled,Yellow 7772-7
Part Number: 7772-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3

Part Number: 7772-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M3
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7772-7
Product Name Vertical Metric Screw Terminal w/ Screw-Assembled,Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-4116-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
METRIC SCREW TERMINAL (BLUE) - 7695-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Specialized Connectors - 36-1495-ND - DigiKey
Specs
Terminal Type Crimp On Pin
View Details