Keystone Electronics Corp. Vertical Metric Screw Terminal w/ Screw-Assembled,White 7772-4

Description
Part Number: 7772-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Description
Part Number: 7772-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vertical metric screw terminal with screw installed and captivated, color-coded white, rated for 15 amps, accepting #14-22 AWG solid or stranded wire, featuring an M3 thread and snap-in mounting with six legs for stability, designed for high-density PCB applications.

Datasheet Summary
Powered by GS/AI

Vertical metric screw terminal with screw installed and captivated, color-coded white, rated for 15 amps, accepting #14-22 AWG solid or stranded wire, featuring an M3 thread and snap-in mounting with six legs for stability, designed for high-density PCB applications.

Suppliers

Company
Product
Description
Supplier Links
Vertical Metric Screw Terminal w/ Screw-Assembled,White - 7772-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Metric Screw Terminal w/ Screw-Assembled,White
7772-4
Vertical Metric Screw Terminal w/ Screw-Assembled,White 7772-4
Part Number: 7772-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Thread: M3

Part Number: 7772-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: M3
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7772-4
Product Name Vertical Metric Screw Terminal w/ Screw-Assembled,White
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-4117-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
.250
Keystone Electronics Corp.
Specs
Material Copper; Brass
North American 20 to 16 AWG
View Details
2 suppliers
Terminals - Turret Connectors - 36-1557-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details