Part Number: 7771-2
Color: Red
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Unassembled
Thread: M3
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 7771-2
Color: Red
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Unassembled
Thread: M3
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Vertical metric screw terminal with M3 thread, rated for 15 amps, accepts #14-22 AWG solid or stranded wire, and features a color-coded red screw. Designed for PC board mounting with six snap-in legs for stability, the screw is supplied unassembled. All dimensions are in millimeters and the terminal is constructed of brass with a matte tin plate finish.
Datasheet Summary Powered by GS/AI
Vertical metric screw terminal with M3 thread, rated for 15 amps, accepts #14-22 AWG solid or stranded wire, and features a color-coded red screw. Designed for PC board mounting with six snap-in legs for stability, the screw is supplied unassembled. All dimensions are in millimeters and the terminal is constructed of brass with a matte tin plate finish.